The MAX973 is a dual low-voltage comparator with open-drain outputs, designed for battery-powered applications requiring ultra-low power consumption. It operates from a single 2.5V to 11V supply or dual ±1.25V to ±5.5V supplies, with input voltage range extending to the negative rail. The device includes an internal 1.182V ±1% bandgap reference and programmable hysteresis via a HYST pin. It draws a maximum supply current of 4µA over the extended temperature range, with a propagation delay of 12µs at 10mV overdrive. Packaged in an 8-pin SO, it features a separate GND pin for the output transistor, enabling level translation and bipolar-to-single-en
Analog Comparators Ultra-Low-Power, Open-Drain, Single/Dual Product overview: MAX973CSA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX973CSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX973CSA+ |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |