The MAX973 is a dual low-voltage comparator with ultra-low quiescent current, designed for battery-powered applications and signal conditioning. It operates from a single 2.5V to 11V supply or dual ±1.25V to ±5.5V supplies, with an input voltage range extending from the negative rail to within 1.3V of the positive rail. Each comparator includes an internal 1.182V ±1% bandgap reference and programmable hysteresis via a HYST pin. The device features an open-drain output with a separate GND pin, enabling level translation and wire-OR configurations. It draws a maximum of 4µA supply current over temperature and has a 12µs propagation delay at 10mV overdrive. The MAX973CSA+T is in an 8-pin SO package.
Analog Comparators Ultra-Low-Power, Open-Drain, Single/Dual Product overview: MAX973CSA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX973CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX973CSA+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |