The MAX971 is a single, ultra-low-power, open-drain comparator with an internal 1.182V ±1% voltage reference, designed for single-supply operation from 2.5V to 11V or dual supplies from ±1.25V to ±5.5V. It consumes less than 4µA quiescent current and features an input voltage range extending from the negative rail to within 1.3V of the positive rail. The device includes programmable hysteresis via a dedicated HYST pin and a separate GND pin for the output transistor. It is available in an 8-pin plastic DIP, SO, or µMAX package, with an operating temperature range of -40°C to +85°C for the E-grade variant. Propagation delay is 12µs with 10mV overdrive.
Analog Comparators Ultra-Low-Power, Open-Drain, Single/Dual Product overview: MAX971ESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX971ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX971ESA+ |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |