The MAX971EPA is a single, ultra-low-power, open-drain comparator with an internal 1.182V ±1% voltage reference and programmable hysteresis, designed for single 2.5V to 11V or dual ±1.25V to ±5.5V supply operation. It operates over the extended -40°C to +85°C temperature range and consumes less than 4µA supply current. The device features an input voltage range extending from the negative supply rail to within 1.3V of the positive supply, and includes a separate GND pin for the output transistor to support level translation. It is packaged in an 8-pin plastic DIP with no specified dimensions provided. Propagation delay is 12µs with 10mV overdrive.
IC COMPARATOR 1 W/VOLT REF 8DIP Product overview: MAX971EPA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX971EPA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX971EPA |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |