The MAX971CUA+ is a single, ultra-low-power, open-drain comparator with an internal 1.182V ±1% voltage reference, designed for single supply operation from 2.5V to 11V. It is packaged in an 8-pin µMAX package and draws a maximum supply current of 4µA over the extended temperature range. The input voltage range extends from the negative rail to within 1.3V of the positive rail, and it features a 12µs propagation delay with 10mV overdrive. The device includes a programmable hysteresis pin and a separate GND pin for the output transistor, enabling level translation and bipolar-to-single-en
Analog Comparators Ultra-Low-Power, Open-Drain, Single/Dual Product overview: MAX971CUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX971CUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX971CUA+ |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |