The MAX971CUA+T is a single, ultra-low-power, open-drain comparator with an internal 1.182V ±1% voltage reference and programmable hysteresis, designed for 3V or 5V single-supply applications. It operates from a single 2.5V to 11V or dual ±1.25V to ±5.5V supply, with an input voltage range extending from the negative rail to within 1.3V of the positive rail. Housed in an 8-pin µMAX package, it draws less than 4µA quiescent current over the extended temperature range. Propagation delay is 12µs with 10mV overdrive, and the output can swing to 11V with a separate GND pin for level translation. It includes a reference source current of up to 25µA and sink current of up to 15µA at +25°C.
Analog Comparators Ultra-Low-Power, Open-Drain, Single/Dual Product overview: MAX971CUA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX971CUA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX971CUA+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |