The MAX971CSA+T is a single, ultra-low-power, open-drain comparator with an internal 1.182V ±1% voltage reference, designed for single-supply operation from 2.5V to 11V or dual supplies from ±1.25V to ±5.5V. It draws less than 4µA quiescent current over temperature and features an input voltage range extending from the negative rail to within 1.3V of the positive rail. The device is housed in an 8-pin SO package and includes a separate GND pin for the output transistor, enabling level translation and bipolar-to-single-en
Analog Comparators Ultra-Low-Power, Open-Drain, Single/Dual Product overview: MAX971CSA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX971CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX971CSA+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |