The MAX970 is a quad micropower comparator with rail-to-rail input and output, designed for single-supply operation from +1.6V to +5.5V. It draws 11 to 18 µA per comparator and features open-drain outputs capable of swinging beyond VCC to 6V. The device has a 10 µs propagation delay with 50 mV overdrive and is available in a 16-pin QSOP package. It operates over a temperature range of -40°C to +85°C and includes no internal reference or programmable hysteresis.
Analog Comparators Single/Dual/Quad, Micropower, Ultra-Low- Product overview: MAX970EEE+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX970EEE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX970EEE+T |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |