The MAX968 is a dual micropower comparator with rail-to-rail input and output, designed for single-supply operation down to +1.6V. It draws 10µA per comparator and features an open-drain output capable of swinging beyond VCC to 6V. The device includes a programmable hysteresis and a precision 1.235V ±1.5% internal reference. Available in an 8-pin µMAX package, it operates over a -40°C to +85°C temperature range and has a propagation delay of 10µs with 50mV overdrive. Its common-mode input voltage range extends from -0.25V to VCC, supporting ultra-low-voltage applications such as 2-cell battery-powered systems.
Analog Comparators Single/Dual/Quad, Micropower, Ultra-Low- Product overview: MAX968ESA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX968ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX968ESA+T |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |