The MAX967ESA+ is a dual micropower comparator with rail-to-rail input and output, designed for ultra-low-voltage single-supply operation from 1.6V to 5.5V. It consumes 16 µA of quiescent current per comparator and features an open-drain output capable of swinging beyond VCC to 6V. The device includes a programmable hysteresis and a 1.235V ±1.5% internal reference. It is housed in an 8-pin SO package and operates over a temperature range of -40°C to +85°C. Propagation delay is 10 µs with 50mV overdrive.
Analog Comparators Single/Dual/Quad, Micropower, Ultra-Low- Product overview: MAX967ESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX967ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX967ESA+ |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |