The MAX966EUA+ is a dual micropower comparator in an 8-pin µMAX package, designed for ultra-low-voltage operation from 1.6V to 5.5V. It draws 6µA typical supply current per comparator and features rail-to-rail input common-mode range and open-drain outputs capable of swinging beyond VCC to 6V. The device has a 10µs propagation delay with 50mV overdrive and operates reliably from -40°C to +85°C. It lacks an internal reference or programmable hysteresis, distinguishing it from other variants in the MAX965 family.
Analog Comparators Single/Dual/Quad, Micropower, Ultra-Low- Product overview: MAX966EUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX966EUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX966EUA+ |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |