The MAX965EUA is a micropower, single comparator in an 8-pin µMAX package, designed for ultra-low-voltage operation down to +1.6V and fully specified for +1.8V to +5.5V operation at -40°C to +85°C. It draws 7.0 to 12 µA of quiescent current per comparator, features rail-to-rail input and output swing, an open-drain output capable of being pulled to +6V, and includes a precision 1.235V ±1.5% internal reference with programmable hysteresis. The device has a propagation delay of 10 µs with 50mV overdrive and operates with a common-mode input range extending from -0.25V to VCC. It is suited for battery-powered portable systems and voltage-level translation applications.
IC COMPARATOR 1 W/VOLT REF 8UMAX Product overview: MAX965EUA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX965EUA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX965EUA |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |