The MAX964ESE+ is a quad, ultra-high-speed comparator with internal hysteresis, optimized for single +3V or +5V operation. It is packaged in a 16-pin narrow SO package, with a propagation delay of 4.5ns at 5mV overdrive and a supply current of 5mA per comparator. The input common-mode range extends 100mV beyond the rails, and the outputs can sink or source 4mA to within 0.52V of GND and VCC. It features a shutdown mode that reduces supply current to 270μA per comparator and includes TTL/CMOS-compatible outputs. The device is specified for operation from -40°C to +85°C.
Analog Comparators Single/Dual/Quad, Ultra-High-Speed, +3V/ Product overview: MAX964ESE+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, +3V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX964ESE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX964ESE+ |
| Product Name | Dual Quad +3V Linear Comparator IC |
| RoHS Compliant | RoHS |