The MAX964ESE is a quad ultra-high-speed comparator designed for single +3V or +5V operation, featuring internal hysteresis, TTL/CMOS-compatible outputs, and a shutdown mode. It operates with a 4.5ns propagation delay at 5mV overdrive and consumes 5mA per comparator at 5V. The device supports input common-mode voltage 100mV beyond the supply rails and has a 3.5mV internal hysteresis. It is housed in a 16-pin narrow SO package and is specified for the -40°C to +85°C operating temperature range.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: MAX964ESE from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX964ESE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX964ESE |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |