The MAX964 is a quad, ultra-high-speed comparator optimized for single +3V or +5V operation, featuring 4.5ns propagation delay with 5mV overdrive, 5mA supply current per comparator, and 3.5mV internal hysteresis. It supports an input common-mode range extending 100mV beyond the rails and provides TTL/CMOS-compatible outputs. The device is available in a 16-pin narrow SO package, with a shutdown mode reducing supply current to 270μa per comparator. Operating temperature range is -40°c to +85°c for E-grade variants.
Analog Comparators Single/Dual/Quad, Ultra-High-Speed, +3V/ Product overview: MAX964ESE+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, +3V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX964ESE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX964ESE+T |
| Product Name | Dual Quad +3V Linear Comparator IC |
| RoHS Compliant | RoHS |