The MAX964 is a quad, ultra-high-speed comparator optimized for single +3V or +5V operation, featuring a 4.5ns propagation delay with 5mV overdrive, 5mA supply current per comparator, and 3.5mV internal hysteresis. It includes a shutdown mode consuming 270μA per comparator, TTL/CMOS-compatible outputs, and an input common-mode range extending 100mV beyond the rails. The device is available in a 16-pin QSOP package. All E-grade variants operate from -40°C to +85°C, with outputs capable of sourcing or sinking 4mA to within 0.52V of GND and VCC.
IC COMPARATOR 4 GEN PUR 16QSOP Product overview: MAX964EEE-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX964EEE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX964EEE-T |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |