The MAX9646EUK+ is a nanoPower comparator with an internal 0.2V precision reference, designed for portable electronics with tight space and power constraints. It features a push-pull output, operates from 1.0V to 5.5V, and consumes a maximum supply current of 700nA. The device is available in a 5-pin SOT23 package and maintains an operating temperature range of -40°C to +85°C. It has a propagation delay of 15μs and an input voltage range of -0.3V to +5.5V, independent of supply voltage.
Analog Comparators Low-Power Comparators with Precision Ref Product overview: MAX9646EUK+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9646EUK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9646EUK+T |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |