The MAX963ESD+ is a dual ultra-high-speed comparator with internal hysteresis, designed for single +3V or +5V operation. It features complementary outputs and a latch-enable function, with a propagation delay of 4.5ns (5mV overdrive) and a supply current of 5mA per comparator. The device operates over a -40°C to +85°C temperature range and is housed in a 14-pin SO package. Its input common-mode range extends 100mV beyond the supply rails, and it includes a shutdown mode consuming 270μA per comparator. Outputs are TTL/CMOS-compatible and can sink or source 4mA to within 0.52V of GND and VCC.
Analog Comparators Single/Dual/Quad, Ultra-High-Speed, +3V/ Product overview: MAX963ESD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, +3V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX963ESD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX963ESD+ |
| Product Name | Dual Quad +3V Linear Comparator IC |
| RoHS Compliant | RoHS |