The MAX961EUA+ is a single ultra-high-speed comparator optimized for +3V or +5V single-supply operation, with 4.5ns propagation delay, 5mA supply current, internal 3.5mV hysteresis, and input common-mode range extending 100mV beyond the supply rails. It is packaged in an 8-pin μMAX surface-mount format and includes a shutdown mode drawing 270μA per comparator. TTL/CMOS-compatible outputs sink or source 4mA to within 0.52V of GND and VCC, and the operating temperature range is -40°C to +85°C.
Analog Comparators Single/Dual/Quad, Ultra-High-Speed, +3V/ Product overview: MAX961EUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, +3V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX961EUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX961EUA+ |
| Product Name | Dual Quad +3V Linear Comparator IC |
| RoHS Compliant | RoHS |