The MAX961EUA+T is a single ultra-high-speed comparator optimized for single +3V or +5V operation, featuring internal hysteresis, a 4.5ns propagation delay, and a supply current of 5mA per comparator. It includes a shutdown mode consuming 270μA and a latch-enable function. The device is housed in an 8-pin μMAX package and operates over the -40°C to +85°C temperature range. The input common-mode range extends 100mV beyond the supply rails, and the output can sink or source 4mA to within 0.52V of GND and VCC. TTL/CMOS-compatible outputs and a 3.5mV internal hysteresis support clean switching in battery-powered and high-speed applications.
Analog Comparators Single/Dual/Quad, Ultra-High-Speed, +3V/ Product overview: MAX961EUA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, +3V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX961EUA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX961EUA+T |
| Product Name | Dual Quad +3V Linear Comparator IC |
| RoHS Compliant | RoHS |