The MAX9601EUP is a dual-channel, high-speed comparator with differential PECL outputs, designed for applications requiring precise timing and low dispersion in high-frequency signal processing. It operates with a propagation delay of 500ps and propagation delay dispersion of 30ps, supporting signal tracking up to 4Gbps. The device features latch enable and adjustable hysteresis, with an input common-mode range of -1.2V to +4V when using +6V/-4.2V supplies. It is packaged in a 20-pin TSSOP and specified for operation from -40°C to +85°C. Output swings are compatible with PECL logic levels when terminated into 50Ω loads.
Analog Comparators Dual ECL and Dual/Quad PECL, 500ps, Ultr Product overview: MAX9601EUP+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9601EUP+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9601EUP+T |
| Product Name | Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |