The MAX9600EUP is a dual-channel ECL output ultra-high-speed comparator with latch enable and adjustable hysteresis, designed for applications requiring low propagation delay (500ps), low delay skew (10ps), and high tracking frequency (4Gbps). It is available in a 20-pin TSSOP package and is specified for operation from -40°C to +85°C. The device accepts differential input voltages from -2.2V to +3V with ±5V supplies or -1.2V to +4V with ±6V/-4.2V supplies, and features complementary ECL outputs capable of directly driving 50Ω transmission lines. Power supply requirements include a +4.3V to +6.3V positive supply and a -6V to -4V negative supply. Typical supply currents are 19mA (positive) and 21mA (negative) at 5V and -5.2V.
Analog Comparators Dual ECL and Dual/Quad PECL, 500ps, Ultr Product overview: MAX9600EUP+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9600EUP+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9600EUP+ |
| Product Name | Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |