The MAX944 is a quad, high-speed, low-power comparator optimized for 3V and 5V single-supply applications, with rail-to-rail input range and outputs that swing within 0.4V of either supply rail. It features 80ns propagation delay and 350μA per-comparator supply current, with internal hysteresis for clean switching. The device is available in a 14-pin narrow SO package and operates over the temperature range of -40°C to +85°C. All input and output pins tolerate continuous short-circuit faults to either rail, and the outputs are compatible with CMOS and TTL logic.
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: MAX944ESD from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX944ESD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX944ESD |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |