The MAX942MSA is a dual high-speed comparator optimized for 3V to 5V single-supply operation, featuring rail-to-rail input voltage range, 80ns propagation delay, and 350μA supply current per comparator. It operates from -55°C to +125°C and is packaged in an 8-pin SO configuration. Outputs swing within 0.4V of either rail without external pullup, and the device supports CMOS/TTL logic interfacing. Internal hysteresis ensures clean switching with slow input signals, and all input and output pins tolerate continuous short-circuit faults to either supply rail.
Analog Comparators High Speed Rail to Rail Sgl Supply Comp Product overview: MAX942MSA/PR+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX942MSA/PR+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX942MSA/PR+ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |