The MAX942EUA+ is a dual high-speed, low-power comparator optimized for 3V and 5V operation, featuring rail-to-rail input voltage range, 80ns propagation delay, and 350μA supply current per comparator. It is housed in an 8-pin μMAX package and operates over a temperature range of -40°C to +85°C. Outputs swing within 0.4V of either supply rail without external pullups, ensuring compatibility with CMOS and TTL logic. Internal hysteresis provides clean switching with slow input signals, and all input and output pins tolerate continuous short circuits to either supply rail.
Analog Comparators High-Speed, Low-Power, 3V/5V, Rail-to-Ra Product overview: MAX942EUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX942EUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX942EUA+ |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |