The MAX942 is a dual high-speed, low-power comparator optimized for 3V and 5V single-supply systems, offering rail-to-rail input range and 80ns propagation delay with 350μA supply current per comparator. It comes in an 8-pin μMAX package, with output swings within 0.4V of either supply rail and internal hysteresis for clean switching. The device operates from -40°C to +85°C, supports CMOS and TTL logic interfaces, and has inputs tolerant to continuous short-circuit conditions. All pins can withstand voltages up to 6.5V without damage.
Analog Comparators High-Speed, Low-Power, 3V/5V, Rail-to-Ra Product overview: MAX942EUA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX942EUA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX942EUA+T |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |