The MAX942ESA+T is a dual high-speed comparator optimized for 3V and 5V operations, with a propagation delay of 80ns and a supply current of 350μA per comparator. It features a rail-to-rail input voltage range, internal hysteresis, and outputs that swing within 0.4V of either supply rail without external pullup circuitry. The device is housed in an 8-pin SO package and operates from -40°C to +85°C. All input and output pins tolerate continuous short-circuit conditions to either rail, and the outputs are compatible with CMOS and TTL logic.
Analog Comparators High-Speed, Low-Power, 3V/5V, Rail-to-Ra Product overview: MAX942ESA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX942ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX942ESA+T |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |