The MAX942 is a dual high-speed, low-power comparator optimized for 3V and 5V single-supply systems, with 80ns propagation delay and 350μA supply current per comparator. It features rail-to-rail input voltage range, internal hysteresis, and outputs that swing within 0.4V of either supply rail without external pullups. The device supports CMOS and TTL logic compatibility and is offered in an 8-pin μMAX package measuring 3mm × 3mm. It operates from -40°C to +85°C and is rated for supply voltages from 2.7V to 5.5V. All input and output pins tolerate continuous short circuits to either rail.
Analog Comparators High-Speed, Low-Power, 3V/5V, Rail-to-Ra Product overview: MAX942CUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX942CUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX942CUA+ |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |