The MAX942 is a dual high-speed, low-power comparator optimized for 3V and 5V single-supply systems, with rail-to-rail input voltage range and outputs that swing within 0.4V of either supply rail. It features 80ns propagation delay, 350μA supply current per comparator, and internal hysteresis for clean switching. The MAX942CSA variant is available in an 8-pin SO package and operates from 0°C to +70°C.
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MAX942CSA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX942CSA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX942CSA |
| Product Name | Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |