The MAX942AUA+T is a dual high-speed comparator optimized for 3V and 5V single-supply systems, offering an 80ns propagation delay and 350μA supply current per comparator. It features a rail-to-rail input voltage range, internal hysteresis for clean switching, and outputs that swing within 0.4V of either supply rail without external pullups. Housed in an 8-pin μMAX package, it operates over the temperature range of -40°C to +125°C. The device supports CMOS and TTL logic interfaces, with input and output pins tolerant to continuous short-circuit conditions to either rail.
Analog Comparators High-Speed, Low-Power, 3V/5V, Rail-to-Ra Product overview: MAX942AUA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX942AUA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX942AUA+T |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |