The MAX941EUA is a single high-speed, low-power comparator optimized for 3V and 5V operation, capable of functioning down to 2.7V. It features rail-to-rail input voltage range, 80ns propagation delay with 5mV overdrive, and supply current of 350μA per comparator. The output swings within 0.4V of either supply rail without external pullup, ensuring CMOS/TTL compatibility. It includes internal hysteresis for clean switching and can tolerate continuous short-circuit faults to either supply rail. The device is offered in an 8-pin µMAX package and operates over the temperature range of -40°C to +85°C. It features a latch enable and shutdown function.
IC COMPARATOR 1 W/LATCH 8UMAX Product overview: MAX941EUA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX941EUA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX941EUA |
| Product Name | 1 W Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |