The MAX941ESA+T is a single high-speed, low-power comparator optimized for 3V and 5V operation, featuring rail-to-rail input voltage range and CMOS/TTL-compatible outputs that swing within 0.4V of the supply rails. It operates over a -40°C to +85°C temperature range and is offered in an 8-pin SO package. Propagation delay is 80ns with a 5mV overdrive, and supply current is 350μA per comparator. Internal hysteresis ensures clean switching with slow input signals, and all input and output pins tolerate continuous short circuits to either supply rail.
Analog Comparators High-Speed, Low-Power, 3V/5V, Rail-to-Ra Product overview: MAX941ESA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX941ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX941ESA+T |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |