The MAX934 is a quad micropower comparator with an integrated 1.182V ±2% reference, designed for low-voltage applications from +2.5V to +11V single supply or ±1.25V to ±5.5V dual supply. It operates with a maximum quiescent current of 8.5µA over the extended temperature range and features TTL/CMOS-compatible outputs capable of sourcing 40mA continuously. The input voltage range extends from the negative supply rail to within 1.3V of the positive supply. Propagation delay is 12µs with 10mV overdrive. Available in a 16-pin SO package, the MAX934 operates over -40°C to +85°C and is pin-compatible with the MAX924. The device includes programmable hysteresis via a dedicated HYST pin and eliminates switching crowbar current.
IC COMPARATR 4 W/VOLT REF 16SOIC Product overview: MAX934ESE-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX934ESE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX934ESE-T |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |