The MAX934 is a quad micropower comparator featuring a 1.182V ±2% internal bandgap reference, TTL/CMOS-compatible outputs capable of sourcing up to 40mA, and operation from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies. Its input voltage range extends from the negative rail to within 1.3V of the positive rail. Propagation delay is 12µs with 10mV overdrive, and supply current is 5.5µA at +25°C under 5V operation, rising to 8.5µA over temperature. Input offset voltage is ±10mV, and the reference voltage ranges from 1.147V to 1.217V across the extended temperature range. It is available in 16-pin DIP and SO packages. Hysteresis is not internally programmable in the MAX934, unlike the MAX931, MAX932, and MAX933.
IC COMPARATOR 4 W/VOLT REF 16DIP Product overview: MAX934CPE from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX934CPE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX934CPE |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |