The MAX933 is a dual micropower comparator with an integrated 1.182V ±2% bandgap reference, designed for low-voltage applications from +2.5V to +11V single supply or ±1.25V to ±5.5V dual supply. It draws a maximum quiescent current of 6µA over temperature and features adjustable hysteresis via a HYST pin, TTL/CMOS-compatible outputs capable of sourcing up to 40mA, and a propagation delay of 12µs with 10mV overdrive. The input voltage range extends from the negative rail to 1.3V below the positive rail. It is available in an 8-pin SO package and operates from -40°C to +85°C. The output stage eliminates switching crowbar current and supports continuous sink and source operations without supply glitches.
IC COMP DUAL LOW PWR W/REF 8SOIC Product overview: MAX933ESA-T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX933ESA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX933ESA-T |
| Product Name | Dual Linear Comparator IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |