The MAX933CUA+ is a dual micropower comparator with an integrated 1.182V ±2% bandgap reference and adjustable hysteresis, designed for low-voltage applications from +2.5V to +11V single supply or ±1.25V to ±5.5V dual supply. It operates with a maximum quiescent current of 4.5µA at +25°C and features TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously. The device is housed in an 8-pin µMAX package and supports an input voltage range extending from the negative supply rail to within 1.3V of the positive rail. Propagation delay is 12µs with 10mV overdrive, and it includes a HYST pin for simple hysteresis programming without external feedback. It is specified for operation from -40°C to +85°C and is pin-compatible with the MAX923.
Analog Comparators Ultra-Low-Power, Low-Cost Comparators wi Product overview: MAX933CUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX933CUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX933CUA+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |