The MAX933 is a dual micropower comparator with an internal 1.182V ±2% bandgap reference and adjustable hysteresis, designed for low-voltage applications from +2.5V to +11V single supply or ±1.25V to ±5.5V dual supply. It draws less than 4µA supply current over temperature and features TTL/CMOS-compatible outputs capable of sourcing up to 40mA. The input voltage range extends from the negative rail to within 1.3V of the positive rail. It has a 12µs propagation delay with 10mV overdrive and operates from -40°C to +85°C in the E-grade version. The device is housed in an 8-pin SO package.
Analog Comparators Ultra-Low-Power, Low-Cost Comparators wi Product overview: MAX933CSA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX933CSA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX933CSA+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |