The MAX933 is a dual micropower comparator with an internal 1.182V ±2% reference and adjustable hysteresis, designed for low-voltage, battery-powered applications. It operates from a single +2.5V to +11V supply or ±1.25V to ±5.5V dual supplies, with input voltage range extending from the negative rail to within 1.3V of the positive rail. Each comparator can source up to 40mA continuous current and has a typical propagation delay of 12µs with 10mV overdrive. The device is available in an 8-pin SO package and is rated for operation from -40°C to +85°C. Quiescent supply current is 4.5µA maximum over temperature with HYST = REF. Outputs are TTL/CMOS-compatible and exhibit no switching crowbar current.
Analog Comparators Ultra-Low-Power, Low-Cost Comparators wi Product overview: MAX933CSA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX933CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX933CSA+T |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |