The MAX932 is a dual micropower comparator featuring a 1.182V ±2% internal bandgap reference, adjustable hysteresis via a HYST pin, and TTL/CMOS-compatible outputs capable of sourcing up to 40mA. It operates from a single +2.5V to +11V or dual ±1.25V to ±5.5V supply, with input voltage range extending from the negative rail to within 1.3V of the positive rail. Quiescent current is 4µA maximum over temperature. The device has a 12µs propagation delay with 10mV overdrive and no switching crowbar current. It is available in an 8-pin SO package and operates from -40°C to +85°C for the E-grade variant.
IC COMPARATOR 2 W/VOLT REF 8SOIC Product overview: MAX932ESA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX932ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX932ESA |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |