The MAX931ESA is a single micropower comparator with an internal 1.182V ±2% bandgap reference, designed for low-voltage applications from +2.5V to +11V single supply or ±1.25V to ±5.5V dual supply. It operates over the extended temperature range of -40°C to +85°C and is packaged in an 8-pin SO package. The comparator draws less than 4µA quiescent current, features adjustable hysteresis via a HYST pin, TTL/CMOS-compatible outputs capable of sourcing up to 40mA, and a propagation delay of 12µs with 10mV overdrive. Its input voltage range includes the negative supply rail and extends to within 1.3V of the positive supply.
IC COMPARATOR 1 W/VOLT REF 8SOIC Product overview: MAX931ESA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX931ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX931ESA |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |