The MAX931CUA+ is a single micropower comparator with an integrated 1.182V ±2% bandgap reference, designed for low-voltage, battery-powered applications. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with an input voltage range extending from the negative rail to 1.3V below the positive rail. The device draws less than 4µA quiescent current over temperature and features TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously. Propagation delay is 12µs with 10mV overdrive. The part is packaged in an 8-pin µMAX surface-mount package. It includes programmable hysteresis via a HYST pin and is rated for operation from -40°C to +85°C.
Analog Comparators Ultra-Low-Power, Low-Cost Comparators wi Product overview: MAX931CUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX931CUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX931CUA+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |