The MAX924 is a quad, ultra-low-power comparator with TTL/CMOS-compatible outputs, designed for single-supply operation from +2.5V to +11V or dual supplies of ±1.25V to ±5.5V. It draws less than 11μA supply current over temperature in the M temp. range and includes an internal 1.182V ±1% bandgap reference. Each comparator can source 40mA continuously and has a 12μs propagation delay with 10mV overdrive. The input voltage range extends from the negative rail to within 1.3V of the positive rail. The device is available in a 16-pin plastic DIP or SO package. The MAX924ESE variant operates over the -40°C to +85°C temperature range and features a 16-pin SO package.
IC COMPARATR 4 W/VOLT REF 16SOIC Product overview: MAX924ESE from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX924ESE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX924ESE |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |