The MAX924 is a quad, ultra-low-power comparator with an internal 1.182V ±1% voltage reference, designed for single-supply operation from +2.5V to +11V or dual supplies from ±1.25V to ±5.5V. Each comparator has TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously and features programmable hysteresis via an external resistor network. The input voltage range extends from the negative rail to within 1.3V of the positive rail. It operates over temperature ranges of 0°C to +70°C, -40°C to +85°C, or -55°C to +125°C depending on grade, and is available in a 16-pin SO package. Quiescent current is less than 8.5μA for the C/E temperature range and up to 11μA for the M range. Propagation delay is 12μs with 10mV overdrive.
IC COMPARATR 4 W/VOLT REF 16SOIC Product overview: MAX924CSE-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX924CSE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX924CSE-T |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |