The MAX924 is a quad, ultra-low-power comparator with internal 1.182V ±1% bandgap reference, operational from single +2.5V to +11V or dual ±1.25V to ±5.5V supplies. It draws less than 4μA supply current over temperature, features programmable hysteresis, TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, and has a 12μs propagation delay with 10mV overdrive. The input voltage range extends from the negative rail to within 1.3V of the positive rail. Available in 16-pin DIP and SO packages, it is suited for battery-powered systems, threshold detection, window comparators, and oscillator circuits.
IC COMPARATOR 4 W/VOLT REF 16DIP Product overview: MAX924CPE from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX924CPE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX924CPE |
| Product Name | 4 W Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |