The MAX923 is a dual micro-power comparator with an internal 1.182V ±1% bandgap reference, programmable hysteresis via a HYST pin, and TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with an input voltage range extending from the negative rail to within 1.3V of the positive rail. The MAX923MJA variant is packaged in an 8-pin CERDIP and is qualified for operation from -55°C to +125°C. Quiescent current is typically 7.5µA maximum over the M temp. range, with a propagation delay of 12µs under 10mV overdrive.
IC COMPARATOR 2 GEN PUR 8CERDIP Product overview: MAX923MJA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX923MJA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX923MJA |
| Product Name | Linear Comparator IC |
| Operating Temperature | -55 C (-67 F) |