The MAX923 is a dual micro-power comparator with an internal 1.182V ±1% voltage reference and programmable hysteresis, designed for single +2.5V to +11V or dual ±1.25V to ±5.5V supply operation. It draws less than 6μA quiescent current over the extended temperature range and features TTL/CMOS-compatible outputs capable of sourcing 40mA continuously. The input voltage range includes the negative supply rail and extends to within 1.3V of the positive rail. It has a 12μs propagation delay with 10mV overdrive and operates from -40°C to +85°C in an 8-pin SO package. The device eliminates switching crowbar current and supports adjustable hysteresis via a dedicated HYST pin.
Analog Comparators Ultra Low-Power, Single/Dual-Supply Comp Product overview: MAX923ESA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX923ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX923ESA+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |