The MAX922 is a single ultra-low-power comparator designed for battery-powered systems, threshold detection, and oscillator circuits. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with an input voltage range extending from the negative rail to within 1.3V of the positive rail. It draws less than 4μA supply current over temperature and features TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously. The device includes a 12μs propagation delay with 10mV overdrive and eliminates crowbar current during switching. It is offered in an 8-pin SO package. The MAX922 does not include an internal voltage reference or programmable hysteresis, distinguishing it from the MAX921 and MAX923 variants.
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MAX922MSA/PR from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX922MSA/PR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX922MSA/PR |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |