The MAX922 is a dual, ultra-low-power comparator designed for single or dual-supply operation, drawing a maximum supply current of 4μA over temperature. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with input voltage ranges extending from the negative rail to within 1.3V of the positive rail. The device features TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously, a 12μs propagation delay with 10mV overdrive, and no switching crowbar current. It is available in 8-pin plastic DIP, SO, and μMAX packages, with an operating temperature range of -40°C to +85°C for the MAX922ESA variant. The MAX922 does not include an internal voltage reference or programmable hysteresis, distinguishing it from other members of the MAX921-MAX924 series.
Analog Comparators Ultra Low-Power, Single/Dual-Supply Comp Product overview: MAX922ESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX922ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX922ESA+ |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |