The MAX922 is a dual ultra-low-power comparator designed for single +2.5V to +11V or dual ±1.25V to ±5.5V supply applications, drawing less than 4μA quiescent current over temperature. It features TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, an input voltage range extending to the negative rail, and 12μs propagation delay with 10mV overdrive. The device operates from -40°C to +85°C in an 8-pin plastic DIP package, with no internal reference or programmable hysteresis, as it lacks the HYST and REF pins found on single and quad variants.
Analog Comparators Ultra Low-Power, Single/Dual-Supply Comp Product overview: MAX922EPA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX922EPA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX922EPA+ |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |