The MAX922CUA+T is a dual micro-power comparator in an 8-pin μMAX package, designed for low-voltage, battery-powered applications. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with an input voltage range extending from the negative rail to within 1.3V of the positive rail. It draws a maximum supply current of 4μA over temperature, features TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, and has a propagation delay of 12μs with 10mV overdrive. The device does not include an internal reference or programmable hysteresis. It is rated for operation from -40°C to +85°C. The μMAX package measures 3mm x 3mm with a 0.65mm pitch.
IC COMPARATOR 2 GEN PUR 8UMAX Product overview: MAX922CUA+T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX922CUA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX922CUA+T |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |